Status: | Unknown |
---|---|
Series: | 80 Series |
RoHS: | Unknown |
Prices starting from US$27.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$84.65
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$54.52
|
1,190
in stock
|
Buy Now | |
element14
from US$65.72
|
836
in stock
|
Buy Now | |
Farnell
from US$84.67
|
836
in stock
|
Buy Now | |
RS Americas
from US$52.42
|
258
in stock
|
Buy Now | |
Rutronik
from US$46.51
|
200
in stock
|
Buy Now | |
SOS electronic
from US$27.20
|
119
in stock
|
Buy Now | |
Distrelec
from US$72.13
|
115
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$72.40
|
84
in stock
|
Buy Now | |
Rapid Electronics
from US$61.93
|
23
in stock
|
Buy Now | |
Carlton-Bates
from US$66.43
|
20
in stock
|
Buy Now | |
Schukat Electronic
from US$86.74
|
9
in stock
|
Buy Now |
Product Range | 80 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 24h |
No. of Timing Ranges | 6Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240V |
Current Rating Nom | 500mA |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (15-Jan-2019) |
Coil Voltage VAC Nom | 240V |
Coil Voltage VDC Nom | 240V |
Contact Configuration | SPDT-CO |
Contact Current AC Max | 30A |
Contact Voltage AC Max | 250V |
Current Rating | 16A |
Delay Time Range | 0.1s to 20h |
External Depth | 60.8mm |
External Length / Height | 84mm |
External Width | 17.5mm |
IP / NEMA Rating | IP20 |
Nom Input Voltage | 240V |
Operating Temperature Max | 50°C |
Operating Temperature Min | -10°C |
Relay Mounting | DIN Rail |
Supply Voltage Min | 12V |
Timing Adjustment | Screwdriver Slot |
Time Delay Relay, Spdt, 240V | Newark Electronics |
TIME DELAY RELAY, SPDT, 0.1S-24H, SCREW | element14 |
Time Delay Relay SPDT, Multi-Function, 0.1 Sec., 240V, 16A, IP21, 80 Series | Finder 80.01.0.240.0000 | RS Americas |
TIMER RELAY 1CO 16A 6Timer AC | Rutronik |
Multifunction Time Relay 0,1s-24hrs 12-240VAC/DC 1c 16A 250VAC+K71 | SOS electronic |
Finder Multi-function & Multi-Voltage Modular Timer 80.01 20h 250V 1CO Number of Functions 6 | Distrelec |
Timer | Transfer Multisort Elektronik |
Modular 6 function timer,12-240Vac/dc | RS |
Finder 80.01.0.240.0000 Time Delay Relay, Timer, 1 changeover contact IP20 | Rapid Electronics |
Multi-Function Timing Relay, SPDT 12-240VAC | Carlton-Bates |
Universal Timer SPDT 16A 12-240VAC/DC | Schukat Electronic |
Where can I find additional details, specifications and documents for a 80.01.0.240.0000?
Additional datasheets, footprints and schematics for 80.01.0.240.0000 are listed on our Part Details page. You can also find images and similar parts to 80.01.0.240.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80.01.0.240.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80.01.0.240.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80.01.0.240.0000 fall under?
The 80.01.0.240.0000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 80.01.0.240.0000 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80.01.0.240.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 80.01.0.240.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 80.01.0.240.0000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rutronik have stock available or on a lead time for 80.01.0.240.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80.01.0.240.0000 often in real-time on the comparison pages.
What if I can't find stock of 80.01.0.240.0000?
You can fill out our help required form which you can use to request a quote for 80.01.0.240.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.