Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | - |
Product Range | - |
Insulator Colour | - |
Insulator Material | Uninsulated |
Connector Type | Ring Tongue |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 8-S5R1?
Additional datasheets, footprints and schematics for 8-S5R1 are listed on our Part Details page. You can also find images and similar parts to 8-S5R1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-S5R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-S5R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-S5R1 fall under?
The 8-S5R1 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-S5R1 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-S5R1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-S5R1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-S5R1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 8-S5R1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-S5R1 often in real-time on the comparison pages.
What if I can't find stock of 8-S5R1?
You can fill out our help required form which you can use to request a quote for 8-S5R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.