Socket Mounting | SMD |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | - |
Voltage Rating | - |
Product Range | - |
Accessory Type | Relay Socket |
Contact Termination | Screw |
No. of Contacts | 8Contacts |
Relay Socket 8 Pin Surface Mount | RS Americas |
Relay Socket - SMD - Screw - 8 Pins. | Onlinecomponents.com |
Relay Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a 8-PIN-SM?
Additional datasheets, footprints and schematics for 8-PIN-SM are listed on our Part Details page. You can also find images and similar parts to 8-PIN-SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-PIN-SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-PIN-SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-PIN-SM fall under?
The 8-PIN-SM is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-PIN-SM when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-PIN-SM you can contact the distributor directly for product support, shipping queries etc.
Is the 8-PIN-SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-PIN-SM have stock available?
Authorised distributors including RS Americas, Onlinecomponents.com, Electro Sonic, Newark Electronics and Farnell have stock available or on a lead time for 8-PIN-SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-PIN-SM often in real-time on the comparison pages.
What if I can't find stock of 8-PIN-SM?
You can fill out our help required form which you can use to request a quote for 8-PIN-SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.