Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Typical Current Rating | 7.5A |
---|---|
Terminal & Splice Type | Tab |
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .025in, .64mm |
Interface Plating | Tin (Sn) |
PCB Hole Diameter | .04in, 1mm |
Tab Length | 14.7mm, .579in |
Packaging Quantity | 50000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Termination Method | Press-Fit |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 8-963964-7?
Additional datasheets, footprints and schematics for 8-963964-7 are listed on our Part Details page. You can also find images and similar parts to 8-963964-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-963964-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-963964-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-963964-7 fall under?
The 8-963964-7 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 8-963964-7 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-963964-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-963964-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-963964-7 have stock available?
Authorised distributors including Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 8-963964-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-963964-7 often in real-time on the comparison pages.
What if I can't find stock of 8-963964-7?
You can fill out our help required form which you can use to request a quote for 8-963964-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.