Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SSB7FG090209 |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Positions | 9 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Length | 125.374mm, 4.936in |
Wire Size | 22 – 12AWG, .3 – 3mm² |
Current Rating | 20A |
Voltage | 600V |
Current Rating (Max) | 20A |
Centerline (Pitch) | .4375in, 11.1mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Insert | With |
Mounting Angle | Vertical |
Screw Material | Steel |
Mounting Bushing | With |
Screw Head Type | Wire Clamp Combo Head |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Screw Plating Material | Zinc Chromate |
Mounting Options | End Mounting Ears |
Comment | Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center. |
Packaging Method | Package |
Packaging Quantity | 65 |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Turret (Insulated) |
Bottom Termination Style | Solder Tail |
Operating Temperature Range | -60 – 105°C, -76 – 221°F |
Conn Terminal Block 9 POS 11.12mm Solder ST Thru-Hole 20A | Avnet America |
Special Order: SSB7FG090209=0.4375 PITCH DUAL Barrier Strip Style: Dual Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 11.1 mm Dual Barrier Printed Circuit Pin Wire-to-Board 9 | Barrier Strip | Part Number: 8-796602-2 | Internal Number: 8-796602-2 | Alias Number: SSB7FG090209 | 11.1 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-796602-2?
Additional datasheets, footprints and schematics for 8-796602-2 are listed on our Part Details page. You can also find images and similar parts to 8-796602-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-796602-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-796602-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-796602-2 fall under?
The 8-796602-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 8-796602-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-796602-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-796602-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-796602-2 have stock available?
Authorised distributors including Avnet America, TE Store and Farnell have stock available or on a lead time for 8-796602-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-796602-2 often in real-time on the comparison pages.
What if I can't find stock of 8-796602-2?
You can fill out our help required form which you can use to request a quote for 8-796602-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.