Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Header Cover |
---|---|
For Use With | DIP Header Cover |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
External Length / Height | 5.6mm |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
COVER, 8 PIN | element14 |
Where can I find additional details, specifications and documents for a 8-650-10?
Additional datasheets, footprints and schematics for 8-650-10 are listed on our Part Details page. You can also find images and similar parts to 8-650-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-650-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-650-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-650-10 fall under?
The 8-650-10 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8-650-10 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-650-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-650-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-650-10 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 8-650-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-650-10 often in real-time on the comparison pages.
What if I can't find stock of 8-650-10?
You can fill out our help required form which you can use to request a quote for 8-650-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.