Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A4TN15W04 |
Prices starting from US$71.11
Seal Type | Waterproof |
---|---|
Bushing Style | Unthreaded |
Operating Function | On On |
Configuration (Pole-Throw) | Four Pole - Double Throw |
Contact Base Material | Brass |
Switch Contact Plating Material | Silver Alloy |
Toggle Length | .688in, 17.48mm |
Contact Resistance | 10mΩ |
UL/CSA Current Rating (250V) | 20A |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1500VAC |
Mounting Type | Panel |
Product Type | Switch |
Switch Type | Power Toggle |
Toggle Style | Baton |
Toggle Actuation | Vertical |
Sealed | Yes |
Termination Type | .25 x .032 Quick Connect Terminals |
A4TN15W04 Configuration (Pole-Throw): Four Pole - Double Throw Bushing Thread Size: M12 x .75 Contact Base Material: Brass Switch Contact Plating Material: Silver Alloy Sealing Method: Rubber O-Ring Four Pole - Double Throw M12 x .75 Brass Silver Alloy | Toggle Switch | Part Number: 8-6437630-1 | Internal Number: 8-6437630-1 | Alias Number: A4TN15W04 | TE Connectivity | TE Store |
Toggle Switch, A Series, 4Pdt, On-On, Panel, 20 A, 250 V Rohs Compliant: No |Alcoswitch Te Connectivity 8-6437630-1 | Newark Electronics |
Switch Toggle ON ON 4PDT Round Toggle Quick Conn 20A 250VAC 30VDC Panel Mount with Threads Bulk | Avnet America |
TOGGLE SWITCH, 4PDT, 20A, 250VAC, PANEL | element14 |
Toggle Switches 4PDT ON-ON 20 Amps Panel | Sager |
Where can I find additional details, specifications and documents for a 8-6437630-1?
Additional datasheets, footprints and schematics for 8-6437630-1 are listed on our Part Details page. You can also find images and similar parts to 8-6437630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-6437630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-6437630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-6437630-1 fall under?
The 8-6437630-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 8-6437630-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-6437630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-6437630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-6437630-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for 8-6437630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-6437630-1 often in real-time on the comparison pages.
What if I can't find stock of 8-6437630-1?
You can fill out our help required form which you can use to request a quote for 8-6437630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.