Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Nylon |
---|---|
Fully Insulated | No |
Plating Material | Tin |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal Orientation | Straight |
Barrel Type | Closed |
Terminal & Splice Type | Receptacle |
Overall Length | .7in, 17.811mm |
Accepts Wire Insulation Diameter Range | 2.08mm, .082in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .12 – .20mm², 26 – 24AWG, 238 – 475CMA |
Mating Tab Width | 4.75mm, .187in |
Voltage (Max) | 300V |
RU (UL Component Program) | No |
CSA Certified | No |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Yellow |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Wire Stop | Yes |
Sealable | No |
Insulated | Yes |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
RECEPT PIDG FASTON 26-24 187 Quick Disconnect Terminal Type: Receptacle Wire Size: 26 – 24 AWG Wire Size: .12 – .20 mm² Wire Size: 238 – 475 CMA Mating Tab Width: 4.75 mm Receptacle 26 – 24 AWG .12 – .20 mm² 238 – 475 CMA | Quick Disconnect | Part Number: 8-641321-1 | Internal Number: 8-641321-1 | TE Connectivity | TE Store |
Recept Pidg Faston 26-24 187 Rohs Compliant: Yes |Amp Te Connectivity 8-641321-1 | Newark Electronics |
Quick Disconnect Terminal 24-26AWG F 18.28mm 5.84mm Tin Loose Piece | Avnet America |
Recept PIDG Faston 26-24 187 | TE Connectivity 8-641321-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-641321-1?
Additional datasheets, footprints and schematics for 8-641321-1 are listed on our Part Details page. You can also find images and similar parts to 8-641321-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-641321-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-641321-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-641321-1 fall under?
The 8-641321-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-641321-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-641321-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-641321-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-641321-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-641321-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-641321-1 often in real-time on the comparison pages.
What if I can't find stock of 8-641321-1?
You can fill out our help required form which you can use to request a quote for 8-641321-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.