Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C73783-000,
AMPS-8-0640931-1 |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Pre-Tin |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Crimp Type | Compression |
Barrel Type | Closed |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Thickness | .8mm, .032in |
Accepts Wire Insulation Diameter Range | .17in, 4.32mm |
Mating Tab Width | .11in, 2.79mm |
Overall Length | .8in, 20.356mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Insertion Force | Low |
Sealable | No |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
Recept,pidg Faston 16-14 110 |Amp Te Connectivity 8-640931-1 | Newark Electronics |
PIDG Faston 16-14 AWG 4.32 mm Insulation Support Straight Receptacle | Future Electronics |
Quick Disconnect Terminal 14-16AWG F 20.32mm 4.06mm Tin Loose Piece | Avnet America |
RECEPT,PIDG FASTON 16-14 110 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 2.79 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 8-640931-1 | Internal Number: 8-640931-1 | Alias Number: AMPS-8-0640931-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-640931-1?
Additional datasheets, footprints and schematics for 8-640931-1 are listed on our Part Details page. You can also find images and similar parts to 8-640931-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-640931-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-640931-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-640931-1 fall under?
The 8-640931-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-640931-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-640931-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-640931-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-640931-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 8-640931-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-640931-1 often in real-time on the comparison pages.
What if I can't find stock of 8-640931-1?
You can fill out our help required form which you can use to request a quote for 8-640931-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.