Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C31340-000,
AMPS-8-0640925-1 |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.81
|
No stock
|
Buy Now | |
TE Store
from US$0.73
|
2,907
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
362
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
362
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
362
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
362
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
element14
from US$25.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Insulation Material | Nylon |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | Compression |
Barrel Type | Closed |
Terminal Orientation | Straight |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Overall Length | .8in, 20.356mm |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .8mm |
Mating Tab Width | .11in, 2.79mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Sealable | No |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 22-18 110 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 2.79 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 8-640925-1 | Internal Number: 8-640925-1 | Alias Number: AMPS-8-0640925-1 | TE Connectivity | TE Store |
RECEPT | Future Electronics |
Terminals Rec Faston 22-18 110 |Amp Te Connectivity 8-640925-1 | Newark Electronics |
Terminals REC FASTON 22-18 110 | Rapid Electronics |
TE Connectivity - AMP FASTON 110 RECEPT PIDG 22-18 0.96mm2 | Distrelec |
Quick Disconnect Terminal 18-22AWG F 20.32mm 4.06mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 110 Series |
RoHS: | Unknown |
Terminal Type | Female Quick Disconnect |
---|---|
Product Range | PIDG FASTON 110 Series |
Tab Size - Imperial | 0.11" x 0.032" |
Tab Size - Metric | 2.8mm x 0.81mm |
Wire Size AWG Min | 22AWG |
Tab Width | 0.110" |
Where can I find additional details, specifications and documents for a 8-640925-1?
Additional datasheets, footprints and schematics for 8-640925-1 are listed on our Part Details page. You can also find images and similar parts to 8-640925-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-640925-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-640925-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-640925-1 fall under?
The 8-640925-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-640925-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-640925-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-640925-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-640925-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 8-640925-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-640925-1 often in real-time on the comparison pages.
What if I can't find stock of 8-640925-1?
You can fill out our help required form which you can use to request a quote for 8-640925-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.