Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-0640919-1,
A93673-000 |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
50
in stock
|
Buy Now | |
TE Store
from US$0.73
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,230
in stock
|
Buy Now | |
element14
from US$0.50
|
1,230
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,230
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | No |
Plating Material | Tin |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Closed |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | Compression |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 20.356mm, .8in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .17in, 4.32mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
RECEPT,PIDG FASTON 16-14 187 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 4.75 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 8-640919-1 | Internal Number: 8-640919-1 | Alias Number: A93673-000 | TE Connectivity | TE Store |
Female Disconnect, 4.75Mm, 16-14Awg, Blu Rohs Compliant: Yes |Amp Te Connectivity 8-640919-1 | Newark Electronics |
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU | element14 |
Receptacle,16-14AWG,PIDG,4.75mm,Faston | RS |
tab Width: 4.75 mm Receptacle 16 û 14 AWG 1.04 û 2.62 mm▓ 2050 û 5180 CMA | Future Electronics |
Quick Disconnect Terminal 14-16AWG RCP 20.82mm 5.84mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 187 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 16AWG |
Tab Width | 0.187" |
Where can I find additional details, specifications and documents for a 8-640919-1?
Additional datasheets, footprints and schematics for 8-640919-1 are listed on our Part Details page. You can also find images and similar parts to 8-640919-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-640919-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-640919-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-640919-1 fall under?
The 8-640919-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-640919-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-640919-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-640919-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-640919-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 8-640919-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-640919-1 often in real-time on the comparison pages.
What if I can't find stock of 8-640919-1?
You can fill out our help required form which you can use to request a quote for 8-640919-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.