Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C13766-000,
AMPS-8-0640911-1 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.48
|
70
in stock
|
Buy Now | |
TE Store
from US$0.73
|
1,588
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
70
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Distrelec
from US$0.44
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Mating Tab Width | .205in, 5.21mm |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Overall Length | .8in, 20.356mm |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Wire Stop | Yes |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
RECEPT,PIDG FASTON 22-18 205 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 5.21 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 8-640911-1 | Internal Number: 8-640911-1 | Alias Number: AMPS-8-0640911-1 | TE Connectivity | TE Store |
Terminals Rec Faston 22-18 205 Rohs Compliant: Yes |Amp Te Connectivity 8-640911-1 | Newark Electronics |
Terminals REC FASTON 22-18 205 | Rapid Electronics |
PIDG Faston 22-18 AWG Straight Insulation Support Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 18-22AWG F 20.32mm 6.35mm Tin Loose Piece | Avnet America |
Receptacle, PIDG Faston 22-18 205 | TE Connectivity 8-640911-1 | RS Americas |
TE Connectivity - AMP FASTON 205 RECEPT PIDG 22-18 0.96mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 8-640911-1?
Additional datasheets, footprints and schematics for 8-640911-1 are listed on our Part Details page. You can also find images and similar parts to 8-640911-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-640911-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-640911-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-640911-1 fall under?
The 8-640911-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-640911-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-640911-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-640911-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-640911-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 8-640911-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-640911-1 often in real-time on the comparison pages.
What if I can't find stock of 8-640911-1?
You can fill out our help required form which you can use to request a quote for 8-640911-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.