Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E71594-000,
AMPS-8-0640903-1 |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
1,480
in stock
|
Buy Now | |
TE Store
from US$0.66
|
4,570
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,480
in stock
|
Buy Now | |
element14
from US$0.33
|
1,480
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 3.56mm, .14in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .26 – .96mm², 22 – 18AWG |
Overall Length | 22.86mm, .9in |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire Stop | Yes |
Insertion Force | Normal |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
RECEPT,PIDG FASTON 22-18 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 8-640903-1 | Internal Number: 8-640903-1 | Alias Number: AMPS-8-0640903-1 | TE Connectivity | TE Store |
Female Disconnect, 0.25", 22-18Awg | Newark Electronics |
FEMALE DISCONNECT, 0.25", 22-18AWG | element14 |
Quick Disconnect Terminal 18-22AWG F 22.9mm 7.62mm Tin Loose Piece | Avnet America |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 8-640903-1?
Additional datasheets, footprints and schematics for 8-640903-1 are listed on our Part Details page. You can also find images and similar parts to 8-640903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-640903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-640903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-640903-1 fall under?
The 8-640903-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-640903-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-640903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-640903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-640903-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 8-640903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-640903-1 often in real-time on the comparison pages.
What if I can't find stock of 8-640903-1?
You can fill out our help required form which you can use to request a quote for 8-640903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.