Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.54
|
82
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
82
in stock
|
Buy Now | |
TE Store
from US$0.88
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | No |
Plating Material | Tin |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Mating Tab Thickness | .032in, .8mm |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Mating Tab Width | 2.79mm, .11in |
Wire Size | .26 – .96mm², 22 – 18AWG |
Overall Length | 18.64mm, .734in |
Voltage (Max) | 300V |
CSA Certified | No |
RU (UL Component Program) | No |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Clear |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Insertion Force | Normal |
Wire Stop | Yes |
Insulated | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 105°C, 221°F |
Terminals Nyl-Rec 22-18 Nat .110 |Amp Te Connectivity 8-60894-1 | Newark Electronics |
RECEPT,PIDG FASTON 22-18 110 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 2.79 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 8-60894-1 | Internal Number: 8-60894-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal 18-22AWG F 18.6mm Tin Loose Piece | Avnet America |
TE Connectivity RECEPT PIDG FASTON 22-18 110 Terminals N | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 110 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.81mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 22AWG |
Tab Width | 0.11" |
Where can I find additional details, specifications and documents for a 8-60894-1?
Additional datasheets, footprints and schematics for 8-60894-1 are listed on our Part Details page. You can also find images and similar parts to 8-60894-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-60894-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-60894-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-60894-1 fall under?
The 8-60894-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-60894-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-60894-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-60894-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-60894-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Avnet America and RS Americas have stock available or on a lead time for 8-60894-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-60894-1 often in real-time on the comparison pages.
What if I can't find stock of 8-60894-1?
You can fill out our help required form which you can use to request a quote for 8-60894-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.