Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 12.7mm, .5in, .49911in |
Wire Insulation Diameter (Max) | .31in, 7.87mm |
Tongue Thickness | 1.19mm, .047in |
Overall Length | 44.2mm, 1.73706in |
Wire Size | 6.64 – 10.54mm², 8AWG, 13100 – 20800CMA |
Wire Insulation Diameter | .31in, 7.87mm |
Voltage (Max) | 1000V, 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 10 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | Yes |
Support Style | Insulation Support |
Stud Size | 1/2, M12 |
Insulated | Yes |
Shape Description | RING-088 |
Operating Temperature Range | 125°C, 257°F |
Terminals #8 Pre-Insul Sealed Termi- R |Amp Te Connectivity 8-55865-5 | Newark Electronics |
Terminals #8 PRE-INSUL SEALED TERMI- R | Rapid Electronics |
TE Connectivity %238 PRE-INSUL SEALED TERM R Terminals %238 | Distrelec |
Ring Tongue Terminal 8AWG 59.39mm 22.1mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-55865-5?
Additional datasheets, footprints and schematics for 8-55865-5 are listed on our Part Details page. You can also find images and similar parts to 8-55865-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-55865-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-55865-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-55865-5 fall under?
The 8-55865-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-55865-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-55865-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-55865-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-55865-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 8-55865-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-55865-5 often in real-time on the comparison pages.
What if I can't find stock of 8-55865-5?
You can fill out our help required form which you can use to request a quote for 8-55865-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.