Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 2.62 â 6.64mm², 12 â 10AWG, 5180 â 13100CMA |
Overall Length | 1.5947in, 40.58mm |
Stud Diameter | .2496in, 6.35mm, .25in |
Tongue Thickness | 1.07mm, .042in |
Wire Insulation Diameter (Max) | 6.096mm, .24in |
Wire Insulation Diameter | 6.096mm, .24in |
Voltage (Max) | 1000V, 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | RING-088 |
Sealable | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 257°F, 125°C |
12-10 PRE-INSUL SEALED TERM R Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 â 10 AWG Wire Size: 2.62 â 6.64 mm² Wire Size: 5180 â 13100 CMA Stud Size: M6 Closed Ring Tongue Terminal 12 â 10 AWG 2.62 â 6.64 mm² 5180 â 13100 CMA | Ring Terminal | Part Number: 8-55858-3 | Internal Number: 8-55858-3 | TE Connectivity | TE Store |
12-10 Pre-Insul Sealed Term R |Amp Te Connectivity 8-55858-3 | Newark Electronics |
Ring Tongue Terminal 12-18AWG 40.59mm 13.21mm Tin Loose Piece | Avnet America |
12-10 PRE-INSUL SEALED TERM R | TE Connectivity 8-55858-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | - |
Insulator Colour | Yellow |
Insulator Material | PO (Polyolefin) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-55858-3?
Additional datasheets, footprints and schematics for 8-55858-3 are listed on our Part Details page. You can also find images and similar parts to 8-55858-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-55858-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-55858-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-55858-3 fall under?
The 8-55858-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-55858-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-55858-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-55858-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-55858-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-55858-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-55858-3 often in real-time on the comparison pages.
What if I can't find stock of 8-55858-3?
You can fill out our help required form which you can use to request a quote for 8-55858-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.