Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.37
|
404
in stock
|
Buy Now | |
TE Store
from US$2.51
|
1,524
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
404
in stock
|
Buy Now | |
Rapid Electronics
from US$3.01
|
404
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
404
in stock
|
Buy Now | |
Future Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Tongue Thickness | .034in, .0338in, .86mm |
Wire Insulation Diameter | .17in, 4.318mm |
Stud Diameter | .19in, 4.82mm, .189426in |
Overall Length | 28.65mm, 1.126in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 1000V, 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Support Style | Insulation Support |
Stud Size | #10 |
Sealable | Yes |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-088 |
Operating Temperature Range | 257°F, 125°C |
16-14 PRE-INSUL SEALED TERM R Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 8-55852-2 | Internal Number: 8-55852-2 | TE Connectivity | TE Store |
16-14 Pre-Insul Sealed Term R |Amp Te Connectivity 8-55852-2 | Newark Electronics |
TE Connectivity - AMP Ring Terminal 2.62mm2 | Distrelec |
Straight 16-14 AWG Closed Barrel Insulated End Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 30.94mm 7.87mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 8-55852-2?
Additional datasheets, footprints and schematics for 8-55852-2 are listed on our Part Details page. You can also find images and similar parts to 8-55852-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-55852-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-55852-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-55852-2 fall under?
The 8-55852-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-55852-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-55852-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-55852-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-55852-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-55852-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-55852-2 often in real-time on the comparison pages.
What if I can't find stock of 8-55852-2?
You can fill out our help required form which you can use to request a quote for 8-55852-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.