Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .032in, .81mm |
Stud Diameter | 4.82mm, .189426in, .19in |
Wire Size | 509 – 1900CMA, 22 – 18AWG, .26 – .96mm² |
Wire Insulation Diameter | .17in, 4.318mm |
Overall Length | 32.21mm, 1.2658in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 1000V, 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-088 |
Sealable | Yes |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 125°C, 257°F |
Ring Tongue Terminal 18-22AWG 32.21mm 7.87mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-55848-2?
Additional datasheets, footprints and schematics for 8-55848-2 are listed on our Part Details page. You can also find images and similar parts to 8-55848-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-55848-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-55848-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-55848-2 fall under?
The 8-55848-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-55848-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-55848-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-55848-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-55848-2 have stock available?
Authorised distributors including Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 8-55848-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-55848-2 often in real-time on the comparison pages.
What if I can't find stock of 8-55848-2?
You can fill out our help required form which you can use to request a quote for 8-55848-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.