Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.62
|
401
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
401
in stock
|
Buy Now | |
element14
from US$1.84
|
401
in stock
|
Buy Now | |
Chip One Stop
from US$2.23
|
124
in stock
|
Buy Now | |
Distrelec
from US$1.85
|
124
in stock
|
Buy Now | |
TE Store
from US$2.42
|
11
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .032in, .81mm |
Overall Length | 31.7mm, 1.24581in |
Wire Size | 509 – 1900CMA, 22 – 18AWG, .26 – .96mm² |
Wire Insulation Diameter | .17in, 4.318mm |
Stud Diameter | .138in, 3.51mm, .137943in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 600V, 1000V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Sealable | Yes |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-088 |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 257°F, 125°C |
22-18 Pre-Insul Sealed Term R Rohs Compliant: Yes |Amp Te Connectivity 8-55846-2 | Newark Electronics |
TE Connectivity - AMP Ring Terminal 0.96mm2 | Distrelec |
22-18 PRE-INSUL SEALED TERM R Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Ring Terminal | Part Number: 8-55846-2 | Internal Number: 8-55846-2 | TE Connectivity | TE Store |
Straight 22-18 AWG Closed Barrel Insulated End Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 18-22AWG 31.7mm 6.35mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-55846-2?
Additional datasheets, footprints and schematics for 8-55846-2 are listed on our Part Details page. You can also find images and similar parts to 8-55846-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-55846-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-55846-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-55846-2 fall under?
The 8-55846-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-55846-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-55846-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-55846-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-55846-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 8-55846-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-55846-2 often in real-time on the comparison pages.
What if I can't find stock of 8-55846-2?
You can fill out our help required form which you can use to request a quote for 8-55846-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.