Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.14
|
100
in stock
|
Buy Now | |
TE Store
from US$0.98
|
894
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Distrelec
from US$0.65
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Plating Material | Tin |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .813in, 20.65mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .78mm |
Wire Size | 16AWG, 1.25 – 2mm², 2050 – 5180CMA |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 8-53941-1 | Internal Number: 8-53941-1 | TE Connectivity | TE Store |
Terminals Nyl-Ring 16-14 Blu #8 M4+ |Amp Te Connectivity 8-53941-1 | Newark Electronics |
Terminals NYL-RING 16-14 BLU #8 M4+ | Rapid Electronics |
Ring Tongue Terminal 14-16AWG 20.65mm 7.92mm Tin Loose Piece | Avnet America |
Connector RING 16-14AWG #8 PIDG | TE Connectivity 8-53941-1 | RS Americas |
TE Connectivity - AMP Wire Terminal 2mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 8-53941-1?
Additional datasheets, footprints and schematics for 8-53941-1 are listed on our Part Details page. You can also find images and similar parts to 8-53941-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-53941-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-53941-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-53941-1 fall under?
The 8-53941-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-53941-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-53941-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-53941-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-53941-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 8-53941-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-53941-1 often in real-time on the comparison pages.
What if I can't find stock of 8-53941-1?
You can fill out our help required form which you can use to request a quote for 8-53941-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.