Prices starting from US$0.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$42.81 |
No stock
|
Buy Now | |
TE Store | US$0.78 |
2,000
|
Buy Now | |
Newark Electronics | US$0.49 |
479
|
Buy Now | |
Rapid Electronics | US$0.37 |
479
|
Buy Now | |
Chip One Stop | US$0.46 |
479
|
Buy Now | |
Distrelec | US$0.45 |
479
|
Buy Now | |
Avnet America | US$0.34 |
-
|
Buy Now | |
RS Americas | US$0.40 |
-
|
Buy Now | |
element14 | US$29.90 |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Overall Length | .504in, 12.8mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Stud Diameter | 2.36mm, .093in |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | M2, #2 |
Barrel Type | Closed Barrel |
Shape Description | SPADE-023 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
SOLIS SPD 22-16COMM 22-18MIL 2 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M2 #2 Spade Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 8-53555-1 | Internal Number: 8-53555-1 | TE Connectivity | TE Store |
Solis Spd 22-16Comm 22-18Mil 2 |Amp Te Connectivity 8-53555-1 | Newark Electronics |
TE Connectivity - AMP SOLIS SPD 22-16COMM 22-18MIL 2 | Distrelec |
Spade Tongue Terminal 16-22AWG 12.8mm 4.62mm Tin Loose Piece | Avnet America |
Solis Spd 22-16Comm 22-18Mil 2 | TE Connectivity 8-53555-1 | RS Americas |
TERMINAL, SPADE/FORK, #2, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm |
Stud Size - Metric | M2 |
Stud Size - Imperial | #2 |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 8-53555-1?
Additional datasheets, footprints and schematics for 8-53555-1 are listed on our Part Details page. You can also find images and similar parts to 8-53555-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-53555-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-53555-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-53555-1 fall under?
The 8-53555-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-53555-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-53555-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-53555-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-53555-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-53555-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-53555-1 often in real-time on the comparison pages.
What if I can't find stock of 8-53555-1?
You can fill out our help required form which you can use to request a quote for 8-53555-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.