Plating Material | Tin-Lead |
---|---|
Insulation Sleeve Color | Natural |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Overall Length | 1.078in, 27.38mm |
Stud Diameter | .265in, 6.73mm |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Tongue Thickness | .84mm, .033in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | M6 |
Operating Temperature Range | 302°F, 150°C |
Terminal, Ring Tongue, 1/4In, Crimp Blue | Newark Electronics |
Terminal, PIDG, Pvf2 R 16-14 1/4 | TE Connectivity 8-53419-1 | RS Americas |
Ring Tongue Terminal 14-16AWG 27.38mm 11.91mm Tin-Lead Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-53419-1?
Additional datasheets, footprints and schematics for 8-53419-1 are listed on our Part Details page. You can also find images and similar parts to 8-53419-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-53419-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-53419-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-53419-1 fall under?
The 8-53419-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-53419-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-53419-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-53419-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-53419-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 8-53419-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-53419-1 often in real-time on the comparison pages.
What if I can't find stock of 8-53419-1?
You can fill out our help required form which you can use to request a quote for 8-53419-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.