Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Plating Material | Tin-Lead |
---|---|
Insulation Sleeve Color | Natural |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16AWG |
Tongue Thickness | .033in, .84mm |
Overall Length | 21.43mm, .844in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | #8, M4 |
Support Style | Insulation Support |
Wire/Cable Type | Copper |
Operating Temperature Range | 150°C, 302°F |
Terminals Termi-Pidg Pvf2 R 16-14 8 |Amp Te Connectivity 8-53417-1 | Newark Electronics |
TE Connectivity TERMINAL PIDG PVF2 R 16-14 8 Terminals T | Distrelec |
Ring Tongue Terminal 14-16AWG Tin-Lead Loose Piece | Avnet America |
Terminal, PIDG, Pvf2 R 16-14 8 | TE Connectivity 8-53417-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-53417-1?
Additional datasheets, footprints and schematics for 8-53417-1 are listed on our Part Details page. You can also find images and similar parts to 8-53417-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-53417-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-53417-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-53417-1 fall under?
The 8-53417-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-53417-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-53417-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-53417-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-53417-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 8-53417-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-53417-1 often in real-time on the comparison pages.
What if I can't find stock of 8-53417-1?
You can fill out our help required form which you can use to request a quote for 8-53417-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.