Plating Material | Tin-Lead |
---|---|
Insulation Sleeve Color | Natural |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Overall Length | 21.44mm, .844in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 302°F, 150°C |
Pidg Pvf2 22-16Com22-18Mil 10 Rohs Compliant: No |Amp Te Connectivity 8-53409-1 | Newark Electronics |
Ring Tongue Terminal 16-22AWG Tin-Lead Loose Piece | Avnet America |
PIDG, Pvf2 22-16Com22-18Mil 10 | TE Connectivity 8-53409-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-53409-1?
Additional datasheets, footprints and schematics for 8-53409-1 are listed on our Part Details page. You can also find images and similar parts to 8-53409-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-53409-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-53409-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-53409-1 fall under?
The 8-53409-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-53409-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-53409-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-53409-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-53409-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 8-53409-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-53409-1 often in real-time on the comparison pages.
What if I can't find stock of 8-53409-1?
You can fill out our help required form which you can use to request a quote for 8-53409-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.