Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$65.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
100
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now |
Insulation Sleeve Color | Natural |
---|---|
Plating Material | Tin-Lead |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Overall Length | .672in, 17.07mm |
Stud Diameter | 3.68mm, .145in |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 150°C, 302°F |
Terminals Pidg Pvf2 R 22- 16Com22-18Mil 6 |Amp Te Connectivity 8-53406-1 | Newark Electronics |
Terminals PIDG PVF2 R 22- 16COM22-18MIL 6 | Rapid Electronics |
TE Connectivity PIDG PVF2 R 22-16COM22-18MIL 6 Terminals | Distrelec |
Ring Tongue Terminal 16-22AWG Tin-Lead Loose Piece | Avnet America |
PIDG, Pvf2 R 22-16Com22-18Mil 6 | TE Connectivity 8-53406-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-53406-1?
Additional datasheets, footprints and schematics for 8-53406-1 are listed on our Part Details page. You can also find images and similar parts to 8-53406-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-53406-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-53406-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-53406-1 fall under?
The 8-53406-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-53406-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-53406-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-53406-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-53406-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 8-53406-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-53406-1 often in real-time on the comparison pages.
What if I can't find stock of 8-53406-1?
You can fill out our help required form which you can use to request a quote for 8-53406-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.