Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
No. of Contacts | 28Contacts |
---|---|
Pitch Spacing | 3.18mm |
Gender | Socket |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Row Pitch | 6.11mm |
Contact Material | Phosphor Bronze |
Card Edge / Backplane Connector Type | Card Edge |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8-531341-0.?
Additional datasheets, footprints and schematics for 8-531341-0. are listed on our Part Details page. You can also find images and similar parts to 8-531341-0. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-531341-0. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-531341-0. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-531341-0. fall under?
The 8-531341-0. is listed under Connectors > Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-531341-0. when available in the Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-531341-0. you can contact the distributor directly for product support, shipping queries etc.
Is the 8-531341-0. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8-531341-0. have stock available?
There is no stock from authorised distributors for 8-531341-0..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-531341-0. often in real-time on the comparison pages.
What if I can't find stock of 8-531341-0.?
You can fill out our help required form which you can use to request a quote for 8-531341-0. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.