Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F88404-000,
AMPS-8-0053125-1 |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.02
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Barrel Inside Diameter | .085in, 2.16mm |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Stud Diameter | 4.82mm, .19in |
Overall Length | 17.39mm, .685in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | No |
Stud Size | #10 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-033 |
Operating Temperature Range | 170°C, 338°F |
SOLIS SPR SPD 16-14 10 | Rapid Electronics |
TE Connectivity SOLIS SPR SPD 16-14 10 Fork Terminal 2mm | Distrelec |
Rings & Spades, Spring Spade, 16-14Awg Wire Size |Amp Te Connectivity 8-53125-1 | Newark Electronics |
Spring Spade Terminal 14-16AWG 17.4mm 10.31mm Tin Loose Piece | Avnet America |
Solis Spr Spd 16-14, 10 | TE Connectivity 8-53125-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-53125-1?
Additional datasheets, footprints and schematics for 8-53125-1 are listed on our Part Details page. You can also find images and similar parts to 8-53125-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-53125-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-53125-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-53125-1 fall under?
The 8-53125-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-53125-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-53125-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-53125-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-53125-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 8-53125-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-53125-1 often in real-time on the comparison pages.
What if I can't find stock of 8-53125-1?
You can fill out our help required form which you can use to request a quote for 8-53125-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.