8-530666-2

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 8-530666-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 8-530666-2
Series Information for 8-530666-2 - TE Connectivity
  • Status: Active
  • Product Code: 5129
  • Global Product Line: 268
  • GPL Description: Industrial

Description

CONN LOW PRO 28 POS 156X200C/L

Specifications

Connector Profile:
Low
Connector Contact Load Condition:
Fully Loaded
Number of Positions:
6
Number of Dual Positions:
28
Number of Rows:
2
PCB Mount Orientation:
Vertical
Contact Current Rating (Max):
5A
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
PCB Contact Termination Area Plating Material Finish:
Bright
Contact Mating Area Plating Material Thickness:
.76µm
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material Thickness:
2.54µm, 100µin
端子の下地めっきの材料:
Nickel
Contact Type:
Socket
Contact Base Material:
Phosphor Bronze
Contact Retention Within Housing:
With
Card Slot Depth:
7.49mm, .29in
Height:
.46in, 11.68mm
Centerline (Pitch):
3.96mm, .156in
Housing Material:
Glass Filled Polyester
Housing Color:
Green
PCB Mount Retention:
Without
Mating Alignment:
Without
Panel Mount Feature:
Without
Mating Retention:
Without
PCB Mount Alignment:
Without
Contact Retention Type Within Housing:
Locking Lance
Circuit Application:
Power
Comment:
Intercontact Keying Plug Part Number 650025-2.
Packaging Quantity:
60
Packaging Method:
Tray
Connector & Contact Terminates To:
Printed Circuit Board
Connector & Housing Type:
Receptacle
Row-to-Row Spacing:
.2in, 5.08mm
Connector System:
Board-to-Board
Termination Post & Tail Length:
.15in, 3.81mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-55 – 105°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Newark Electronics
CONN LOW PRO 28 POS 156X200C/L
Avnet America
Conn Card Edge SKT 56 POS 3.96mm Solder ST Thru-Hole
Avnet Europe
Conn Card Edge SKT 56 POS 3.96mm Solder ST Thru-Hole