Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D34068-000,
AMPS-8-0052949-1 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
500
in stock
|
Buy Now | |
TE Store
from US$0.79
|
1,622
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
594
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
198
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
element14
from US$28.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin, Brass |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Stud Diameter | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Overall Length | .811in, 20.599mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Shape Description | SPADE-029 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 194°F, 90°C |
PG SPR SPD 22-16COMM22-18MIL 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 8-52949-1 | Internal Number: 8-52949-1 | Alias Number: AMPS-8-0052949-1 | TE Connectivity | TE Store |
PG SPR SPD 22-16COMM22-18MIL 6 | Heilind Electronics |
Pg Spr Spd 22-16Comm22-18Mil 6 |Amp Te Connectivity 8-52949-1 | Newark Electronics |
TE Connectivity - AMP PG SPR SPD 22-16COMM22-18MIL 6 | Distrelec |
Plasti-Grip 22-16 AWG Straight Closed Barrel Insulated End Spring Spade Terminal | Future Electronics |
Spring Spade Terminal 16-22AWG 20.16mm 6.35mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-52949-1?
Additional datasheets, footprints and schematics for 8-52949-1 are listed on our Part Details page. You can also find images and similar parts to 8-52949-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-52949-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-52949-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-52949-1 fall under?
The 8-52949-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-52949-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-52949-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-52949-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-52949-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 8-52949-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-52949-1 often in real-time on the comparison pages.
What if I can't find stock of 8-52949-1?
You can fill out our help required form which you can use to request a quote for 8-52949-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.