Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 20.599mm, .811in |
Stud Diameter | 2.84mm, .112in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | M2.5, #4 |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | SPADE-029 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 194°F, 90°C |
Pg Sp Spd 22-16Comm 22-18Mil 4 Rohs Compliant: Yes |Amp Te Connectivity 8-52947-1 | Newark Electronics |
TE Connectivity PG SP SPD 22-16COMM 22-18MIL 4 Terminals | Distrelec |
Spring Spade Terminal 16-22AWG 20.6mm 5.16mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-52947-1?
Additional datasheets, footprints and schematics for 8-52947-1 are listed on our Part Details page. You can also find images and similar parts to 8-52947-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-52947-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-52947-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-52947-1 fall under?
The 8-52947-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-52947-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-52947-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-52947-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-52947-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 8-52947-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-52947-1 often in real-time on the comparison pages.
What if I can't find stock of 8-52947-1?
You can fill out our help required form which you can use to request a quote for 8-52947-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.