Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C61394-000,
AMPS-8-0052936-1 |
Prices starting from US$0.55
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.55 |
428
|
Buy Now | |
Heilind Electronics | US$0.66 |
600
|
Buy Now | |
Newark Electronics | US$0.81 |
428
|
Buy Now | |
Chip One Stop | US$0.70 |
428
|
Buy Now | |
TE Store | US$0.87 |
200
|
Buy Now | |
Heilind Electronics Asia | US$0.66 |
200
|
Buy Now | |
element14 | US$54.38 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Stripe Color | Blue |
Inspection Slot | No |
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Overall Length | .86in, 21.84mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Stud Diameter | 4.17mm, .164in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | #8, M4 |
Shape Description | SPADE-028 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 16-14 8 | Heilind Electronics |
Terminal,pidg Spr Spd 16-14 8 |Amp Te Connectivity 8-52936-1 | Newark Electronics |
TE Connectivity TERMINAL PIDG SPR SPD 16-14 8 Terminals | Distrelec |
TERMINAL,PIDG SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 8-52936-1 | Internal Number: 8-52936-1 | Alias Number: AMPS-8-0052936-1 | TE Connectivity | TE Store |
Spring Spade Terminal 14-16AWG 21.84mm 9.53mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-52936-1?
Additional datasheets, footprints and schematics for 8-52936-1 are listed on our Part Details page. You can also find images and similar parts to 8-52936-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-52936-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-52936-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-52936-1 fall under?
The 8-52936-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-52936-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-52936-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-52936-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-52936-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 8-52936-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-52936-1 often in real-time on the comparison pages.
What if I can't find stock of 8-52936-1?
You can fill out our help required form which you can use to request a quote for 8-52936-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.