Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-0052928-1,
C14164-000 |
Stripe Color | Red |
---|---|
Inspection Slot | No |
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | 3.18mm, .125in |
Overall Length | 20.3mm, .799in |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.42mm² |
Tongue Thickness | .84mm, .033in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | SPADE-028 |
Stud Size | #5, M3 |
Operating Temperature Range | 221°F, 105°C |
PIDG SP SPD 22-16COM22-18MIL 5 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #5 M3 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 8-52928-1 | Internal Number: 8-52928-1 | Alias Number: AMPS-8-0052928-1 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #4, Crimp, Red | Newark Electronics |
PIDG Spring Spade Terminal 16-22AWG 20.29mm 6.35mm Tin Loose Piece | Avnet America |
PIDG SP SPD 22-16COM22-18MIL 5 | TE Connectivity 8-52928-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M2.5 |
Stud Size - Imperial | #4 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-52928-1?
Additional datasheets, footprints and schematics for 8-52928-1 are listed on our Part Details page. You can also find images and similar parts to 8-52928-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-52928-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-52928-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-52928-1 fall under?
The 8-52928-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-52928-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-52928-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-52928-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-52928-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 8-52928-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-52928-1 often in real-time on the comparison pages.
What if I can't find stock of 8-52928-1?
You can fill out our help required form which you can use to request a quote for 8-52928-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.