Plating Material | Tin, Phosphor Bronze |
---|---|
Stripe Color | Red |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 24mm, .945in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | 1.07mm, .042in |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Shape Description | SPADE-032 |
Operating Temperature Range | 90°C, 194°F |
Pg Spr Spd 22-16Comm22-18Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 8-52453-1 | Newark Electronics |
Pg Spr Spd 22-16Comm22-18Mil 6 | TE Connectivity 8-52453-1 | RS Americas |
Spring Spade Terminal 16-22AWG 24mm 6.35mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-52453-1?
Additional datasheets, footprints and schematics for 8-52453-1 are listed on our Part Details page. You can also find images and similar parts to 8-52453-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-52453-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-52453-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-52453-1 fall under?
The 8-52453-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-52453-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-52453-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-52453-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-52453-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 8-52453-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-52453-1 often in real-time on the comparison pages.
What if I can't find stock of 8-52453-1?
You can fill out our help required form which you can use to request a quote for 8-52453-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.