No distributors results available
View Full Pricing & Stock ComparisonPlating Material | Tin, Phosphor Bronze |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 24.9mm, .979in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | 4.17mm, .164in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | SPADE-031 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Where can I find additional details, specifications and documents for a 8-52410-0?
Additional datasheets, footprints and schematics for 8-52410-0 are listed on our Part Details page. You can also find images and similar parts to 8-52410-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-52410-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-52410-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-52410-0 fall under?
The 8-52410-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-52410-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-52410-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-52410-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-52410-0 have stock available?
There is no stock from authorised distributors for 8-52410-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-52410-0 often in real-time on the comparison pages.
What if I can't find stock of 8-52410-0?
You can fill out our help required form which you can use to request a quote for 8-52410-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.