Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Layout | Inline |
Connector Height | .177in, 4.5mm |
Wire Size | 30 – 24AWG, .05 – .22mm² |
Connector Width | .272in, 6.9mm |
Accepts Wire Insulation Diameter Range | .9 – 1.5mm, .0354 – .059in |
Connector Length | .386in, 9.8mm |
コネクタの高さ | 4.5mm |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 1000VAC |
Insulation Resistance | 1000MΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent |
Strain Relief | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
For Use With | 440054-x- 440205-x- 1775470-x- 440055-x- 1734827-x- 1775469-x |
実装方法 | Bag/Carton |
Packaging Quantity | 1000 |
Packaging Method | Bag/Carton |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Hpi 2.0Mm,hsg,4Pos,red |Amp Te Connectivity 8-440129-4 | Newark Electronics |
Conn Housing RCP 4 POS 2mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 8-440129-4?
Additional datasheets, footprints and schematics for 8-440129-4 are listed on our Part Details page. You can also find images and similar parts to 8-440129-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-440129-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-440129-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-440129-4 fall under?
The 8-440129-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-440129-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-440129-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-440129-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-440129-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 8-440129-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-440129-4 often in real-time on the comparison pages.
What if I can't find stock of 8-440129-4?
You can fill out our help required form which you can use to request a quote for 8-440129-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.