Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Configuration (Pole-Throw) | Double Pole - Double Throw |
---|---|
Number of Switches | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating | 1.5A |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Auto-Insertable | No |
Contact Base Material | Copper Alloy |
Height | .36in, 9.14mm |
Length | 12.19mm, .48in |
Voltage Rating | 50VDC |
Centerline | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyester GF |
Low Profile | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Packaging Method | Tube |
Packaging Quantity | 25 |
Sealed | No |
Product Type | Switch |
Switch Type | DIP |
Actuator Style | Lever (Top Actuated) |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C |
Dip Sw Assy-Blk Ext Act-4Pos |Alcoswitch Te Connectivity 8-435470-1 | Newark Electronics |
Switch, Dip Switch, Assy-Blk Ext Act-4Pos | TE Connectivity 8-435470-1 | RS Americas |
Switch DIP ON OFF DPDT 1 Extended Lever PC Pins 2.54mm Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 8-435470-1?
Additional datasheets, footprints and schematics for 8-435470-1 are listed on our Part Details page. You can also find images and similar parts to 8-435470-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-435470-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-435470-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-435470-1 fall under?
The 8-435470-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 8-435470-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-435470-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-435470-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-435470-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 8-435470-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-435470-1 often in real-time on the comparison pages.
What if I can't find stock of 8-435470-1?
You can fill out our help required form which you can use to request a quote for 8-435470-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.