Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Color | Purple |
Plating Material | Tin |
Weight per Piece | .567g |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | .187in, 4.75mm |
Wire Size | .3 – 2mm², 509 – 5180CMA, 22 – 14AWG |
Marking | VS |
Government Qualified | No |
Wire Insulation Support | Without |
Comment | VS-300V, 90°- C. BOMB-TAIL Splice. |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Serrated | No |
Product Type | Splice |
Sealable | No |
Splice Type | Closed End |
Insulated | Yes |
SPLICE,CE 22-14 Splice Type: Closed End Splice Wire Size: 22 – 14 AWG Wire Size: .3 – 2 mm² Sealable: No Compatible Insulation Diameter Range: .187 in Closed End Splice 22 – 14 AWG .3 – 2 mm² | Electrical Wire Splice | Part Number: 8-36964-1 | Internal Number: 8-36964-1 | TE Connectivity | TE Store |
Terminal Closed End Splice 4.75Mm Purple | Newark Electronics |
Splice Terminal 14-22AWG 21.21mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-36964-1?
Additional datasheets, footprints and schematics for 8-36964-1 are listed on our Part Details page. You can also find images and similar parts to 8-36964-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-36964-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-36964-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-36964-1 fall under?
The 8-36964-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-36964-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-36964-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-36964-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-36964-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 8-36964-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-36964-1 often in real-time on the comparison pages.
What if I can't find stock of 8-36964-1?
You can fill out our help required form which you can use to request a quote for 8-36964-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.