Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Sight Hole |
---|---|
Weight per Piece | 4.622g |
Plating Material | Tin |
Splice Material | Copper |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Barrel Inside Diameter | .172in, 4.37mm |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Outside Diameter | 7.52mm, .296in |
Overall Length | .827in, 21.01mm |
Material Thickness | 1.3mm, .051in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 20 |
Packaging Method | Loose Piece |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Splice Type | Butt Splice |
Serrated | No |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS BUTT 8 Splice Type: Butt Splice Wire Size: 8 AWG Wire Size: 8 mm² Sealable: No Splice Features: Sight Hole Butt Splice 8 AWG 8 mm² | Electrical Wire Splice | Part Number: 8-36906-3 | Internal Number: 8-36906-3 | TE Connectivity | TE Store |
Splice,solis Butt 8 |Amp Te Connectivity 8-36906-3 | Newark Electronics |
Splice Terminal 8AWG 21.01mm 7.52mm Tin Loose Piece | Avnet America |
Splice, Solis Butt 8 | TE Connectivity 8-36906-3 | RS Americas |
Where can I find additional details, specifications and documents for a 8-36906-3?
Additional datasheets, footprints and schematics for 8-36906-3 are listed on our Part Details page. You can also find images and similar parts to 8-36906-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-36906-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-36906-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-36906-3 fall under?
The 8-36906-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-36906-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-36906-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-36906-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-36906-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 8-36906-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-36906-3 often in real-time on the comparison pages.
What if I can't find stock of 8-36906-3?
You can fill out our help required form which you can use to request a quote for 8-36906-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.