Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E67462-000,
AMPS-8-0036160-1 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
1,280
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
1,280
in stock
|
Buy Now | |
element14
from US$0.36
|
1,280
in stock
|
Buy Now | |
TE Store
from US$0.54
|
722
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 1.026g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 21.82mm, .86in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, #10, 14Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, 14AWG | element14 |
TERMINAL,PIDG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 8-36160-1 | Internal Number: 8-36160-1 | Alias Number: AMPS-8-0036160-1 | TE Connectivity | TE Store |
TERMINAL,PIDG R 16-14 10 | Heilind Electronics |
PIDG 16-14 AWG Straight Closed Barrel Stud Size 10 Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 21.82mm 8.71mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, PIDG, 16-14 AWG, 10, STRAIGHT, CLOSED BARREL | TE Connectivity 8-36160-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-36160-1?
Additional datasheets, footprints and schematics for 8-36160-1 are listed on our Part Details page. You can also find images and similar parts to 8-36160-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-36160-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-36160-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-36160-1 fall under?
The 8-36160-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-36160-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-36160-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-36160-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-36160-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 8-36160-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-36160-1 often in real-time on the comparison pages.
What if I can't find stock of 8-36160-1?
You can fill out our help required form which you can use to request a quote for 8-36160-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.