Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now | |
TE Store
from US$0.76
|
1,151
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Distrelec
from US$0.53
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.048g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Overall Length | .859in, 21.82mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | 3.68mm, .145in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 8-36158-1 | Internal Number: 8-36158-1 | TE Connectivity | TE Store |
Terminals Term Pidg R 16-14 6 |Amp Te Connectivity 8-36158-1 | Newark Electronics |
Ring and Spade Tongue Terminals | Future Electronics |
Ring Tongue Terminal 14-16AWG 21.82mm 8.71mm Tin Loose Piece | Avnet America |
TE Connectivity TERMINAL PIDG R 16-14 6 Terminals TERM P | Distrelec |
Where can I find additional details, specifications and documents for a 8-36158-1?
Additional datasheets, footprints and schematics for 8-36158-1 are listed on our Part Details page. You can also find images and similar parts to 8-36158-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-36158-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-36158-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-36158-1 fall under?
The 8-36158-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-36158-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-36158-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-36158-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-36158-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 8-36158-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-36158-1 often in real-time on the comparison pages.
What if I can't find stock of 8-36158-1?
You can fill out our help required form which you can use to request a quote for 8-36158-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.