Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F84223-000,
AMPS-8-0036152-1 |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
321
in stock
|
Buy Now | |
Electro Enterprises
from US$0.31
|
3,417
in stock
|
Buy Now | |
TE Store
from US$0.54
|
1,698
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
321
in stock
|
Buy Now | |
element14
from US$0.35
|
321
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
17
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Distrelec
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .843g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .145in, 3.68mm |
Overall Length | .8in, 20.24mm |
Wire Size | 509 – 3260CMA, .26 – 1.65mm², 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 8-36152-1 | Internal Number: 8-36152-1 | Alias Number: AMPS-8-0036152-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, 16Awg | Newark Electronics |
TERMINAL, RING TONGUE, #6, 16AWG | element14 |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 20.24mm 7.14mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP PIDG Ring Terminal 1.65mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-36152-1?
Additional datasheets, footprints and schematics for 8-36152-1 are listed on our Part Details page. You can also find images and similar parts to 8-36152-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-36152-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-36152-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-36152-1 fall under?
The 8-36152-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-36152-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-36152-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-36152-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-36152-1 have stock available?
Authorised distributors including Electro Enterprises, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8-36152-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-36152-1 often in real-time on the comparison pages.
What if I can't find stock of 8-36152-1?
You can fill out our help required form which you can use to request a quote for 8-36152-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.