8-361511-3

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 8-361511-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 8-361511-3
Series Information for 8-361511-3 - TE Connectivity
  • Status: Active
  • Product Code: X270
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

RNF-100-3/8-WH-STK

Specifications

Flexibility:
Flexible
Color:
White
Recovered Inside Diameter (Max):
4.8mm
Expanded Inside Diameter (Min):
9.5mm
Recovered Wall Thickness (Max):
.64mm
UL Rating:
Yes
CSA Certified:
Yes
Mechanical Resistance:
Abrasion Resistant
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Product Availability:
ANZPAC
Shrink Ratio:
< 2:1
Material System:
Polyolefin
Technology:
Heat Shrink
Wall Style (Excluding Adhesive):
Single
Product Type:
Heat Shrink Tubing
Component Design:
Heat Shrink
Flammability:
Flame-Retardant
Chemical Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability