Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C47276-000,
AMPS-8-0035664-3 |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$70.72
|
No stock
|
Buy Now | |
Powell Electronics
from US$3.21
|
600
in stock
|
Buy Now | |
TE Store
from US$4.70
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$65.26
|
-
|
Buy Now | |
Avnet America
from US$2.46
|
-
|
Buy Now | |
RS Americas
from US$2.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 4.369mm, .172in |
Tongue Thickness | .05in, 1.22mm |
Stud Diameter | .515in, 13.08mm |
Overall Length | 49.91mm, 1.96in |
Wire Size | 8AWG, 13100 – 20800CMA, 6.64 – 10.5mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 25 |
Stud Size | M12, 1/2 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 8 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13100 – 20800 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.5 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 8-35664-3 | Internal Number: 8-35664-3 | Alias Number: AMPS-8-0035664-3 | TE Connectivity | TE Store |
Terminal,solis R 8 1/2 Rohs Compliant: Yes |Amp Te Connectivity 8-35664-3 | Newark Electronics |
Ring Tongue Terminal 8AWG 49.91mm 31.75mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 8 1/2 | TE Connectivity 8-35664-3 | RS Americas |
Where can I find additional details, specifications and documents for a 8-35664-3?
Additional datasheets, footprints and schematics for 8-35664-3 are listed on our Part Details page. You can also find images and similar parts to 8-35664-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-35664-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-35664-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-35664-3 fall under?
The 8-35664-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-35664-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-35664-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-35664-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-35664-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-35664-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-35664-3 often in real-time on the comparison pages.
What if I can't find stock of 8-35664-3?
You can fill out our help required form which you can use to request a quote for 8-35664-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.