Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E34144-000,
AMPS-8-0035495-2 |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Size | 5180 – 13100CMA, 2.26 – 6.64mm², 12 – 10AWG |
Overall Length | .77in, 19.61mm |
Barrel Inside Diameter | 3.277mm, .129in |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .99mm, .039in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Shape Description | SPADE-023 |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | #10 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminal, Spade/Fork, #10, Crimp | Newark Electronics |
Terminal, inal, Solis Spd 12-10 10 | TE Connectivity 8-35495-2 | RS Americas |
Spade Tongue Terminal 10-12AWG 19.61mm 9.53mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-35495-2?
Additional datasheets, footprints and schematics for 8-35495-2 are listed on our Part Details page. You can also find images and similar parts to 8-35495-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-35495-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-35495-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-35495-2 fall under?
The 8-35495-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-35495-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-35495-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-35495-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-35495-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 8-35495-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-35495-2 often in real-time on the comparison pages.
What if I can't find stock of 8-35495-2?
You can fill out our help required form which you can use to request a quote for 8-35495-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.