Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.51
|
No stock
|
Buy Now | |
Distrelec
from US$1.48
|
1,550
in stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
1,500
in stock
|
Buy Now | |
TE Store
from US$2.21
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now |
Weight per Piece | 2.648g |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Splice Features | Standard |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Material Thickness | .051in, 1.3mm |
Overall Length | 21.006mm, .827in |
Outside Diameter | .296in, 7.52mm |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Barrel Inside Diameter | .172in, 4.37mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 20 |
Wire/Cable Type | Copper |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
TE Connectivity - AMP Splice OLIS BUTT 8 | Distrelec |
Terminals SPLICE SOLIS BUTT 8 | Rapid Electronics |
SPLICE,SOLIS BUTT 8 Splice Type: Butt Splice Wire Size: 8 AWG Wire Size: 8 mm² Sealable: No Splice Features: Standard Butt Splice 8 AWG 8 mm² | Electrical Wire Splice | Part Number: 8-34321-3 | Internal Number: 8-34321-3 | TE Connectivity | TE Store |
Terminals Splice Solis Butt 8 |Amp Te Connectivity 8-34321-3 | Newark Electronics |
Splice Terminal 8AWG 21mm 7.51mm Tin Loose Piece | Avnet America |
Splice, Solis Butt 8 | TE Connectivity 8-34321-3 | RS Americas |
Where can I find additional details, specifications and documents for a 8-34321-3?
Additional datasheets, footprints and schematics for 8-34321-3 are listed on our Part Details page. You can also find images and similar parts to 8-34321-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34321-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34321-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34321-3 fall under?
The 8-34321-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-34321-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34321-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34321-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34321-3 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, TE Store and Newark Electronics have stock available or on a lead time for 8-34321-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34321-3 often in real-time on the comparison pages.
What if I can't find stock of 8-34321-3?
You can fill out our help required form which you can use to request a quote for 8-34321-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.