Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Standard |
---|---|
Weight per Piece | 1.587g |
Plating Material | Tin |
Color | Blue |
Insulation Sleeve Material | Vinyl |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 6.22mm, .245in |
Overall Length | 26.16mm, 1.03in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Comment | Oval Expansion. |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Product Type | Splice |
Wire/Cable Type | Copper |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Accessory Type | Splice |
Splice Type | Butt Splice |
Serrated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 90°C |
Terminal, Butt Splice, Blue | Newark Electronics |
Splice, Pg Butt 16-14 | TE Connectivity 8-34204-1 | RS Americas |
Splice Terminal 14-16AWG 26.16mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-34204-1?
Additional datasheets, footprints and schematics for 8-34204-1 are listed on our Part Details page. You can also find images and similar parts to 8-34204-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34204-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34204-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34204-1 fall under?
The 8-34204-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-34204-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34204-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34204-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34204-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Avnet America have stock available or on a lead time for 8-34204-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34204-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34204-1?
You can fill out our help required form which you can use to request a quote for 8-34204-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.