Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E64187-000,
AMPS-8-0034167-1 |
Weight per Piece | .72g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .197in, 5mm |
Overall Length | .92in, 23.37mm |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Support Style | Insulation Support |
Shape Description | SPADE-021 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPD 16-14 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 8-34167-1 | Internal Number: 8-34167-1 | Alias Number: AMPS-8-0034167-1 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #10, Crimp, Blue | Newark Electronics |
Spade Tongue Terminal 14-16AWG 23.37mm 9.78mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-34167-1?
Additional datasheets, footprints and schematics for 8-34167-1 are listed on our Part Details page. You can also find images and similar parts to 8-34167-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34167-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34167-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34167-1 fall under?
The 8-34167-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34167-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34167-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34167-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34167-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 8-34167-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34167-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34167-1?
You can fill out our help required form which you can use to request a quote for 8-34167-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.