Prices starting from US$0.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$46.10 |
No stock
|
Buy Now | |
TE Store | US$0.86 |
700
|
Buy Now | |
Newark Electronics | US$0.73 |
544
|
Buy Now | |
Rapid Electronics | US$0.72 |
544
|
Buy Now | |
Chip One Stop | US$0.67 |
544
|
Buy Now | |
Distrelec | US$0.47 |
544
|
Buy Now | |
Avnet America | US$0.36 |
-
|
Buy Now | |
RS Americas | US$0.41 |
-
|
Buy Now | |
element14 | US$34.84 |
-
|
Buy Now |
Weight per Piece | .953g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .328in, 8.33mm |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 1.04 â 2.62mm², 2050 â 5180CMA, 16 â 14AWG |
Wire Insulation Diameter | 3 â 4.9mm, .118 â .193in |
Overall Length | 1.09in, 27.69mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | 5/16, M8 |
Shape Description | RING-043 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 â 14 AWG Wire Size: 1.04 â 2.62 mm² Wire Size: 2050 â 5180 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 16 â 14 AWG 1.04 â 2.62 mm² 2050 â 5180 CMA | Ring Terminal | Part Number: 8-34163-1 | Internal Number: 8-34163-1 | TE Connectivity | TE Store |
Terminals Term Pg R 16-14 5/16 Term Pg R 16-14 |Amp Te Connectivity 8-34163-1 | Newark Electronics |
Terminals TERM PG R 16-14 5/16 TERM PG R 16-14 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2.62mm2 | Distrelec |
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE | Farnell |
Ring Tongue Terminal 14-16AWG 27.69mm 11.91mm Tin T/R | Avnet America |
Terminal, Pg R 16-14 5/16 | TE Connectivity 8-34163-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 8-34163-1?
Additional datasheets, footprints and schematics for 8-34163-1 are listed on our Part Details page. You can also find images and similar parts to 8-34163-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34163-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34163-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34163-1 fall under?
The 8-34163-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34163-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34163-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34163-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34163-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-34163-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34163-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34163-1?
You can fill out our help required form which you can use to request a quote for 8-34163-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.