Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E94112-000,
AMPS-8-0034158-1 |
Prices starting from US$0.37
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.68 |
550
|
Buy Now | |
Heilind Electronics | US$0.39 |
750
|
Buy Now | |
Newark Electronics | US$0.52 |
550
|
Buy Now | |
Rapid Electronics | US$0.49 |
550
|
Buy Now | |
Chip One Stop | US$0.42 |
550
|
Buy Now | |
Heilind Electronics Asia | US$0.39 |
250
|
Buy Now | |
TE Store | US$0.73 |
41
|
Buy Now | |
Avnet America | US$0.37 |
-
|
Buy Now |
Weight per Piece | .474g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 3.68mm, .145in |
Overall Length | 18.16mm, .71in |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | .193in, 4.9mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Support Style | Insulation Support |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 6 | Heilind Electronics |
Terminals Terminal Pg R 16-14 |Amp Te Connectivity 8-34158-1 | Newark Electronics |
Terminals TERMINAL PG R 16-14 | Rapid Electronics |
TE Connectivity TERMINAL PG R 16-14 6 Terminals TERMINAL | Distrelec |
TERMINAL,PG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 8-34158-1 | Internal Number: 8-34158-1 | Alias Number: AMPS-8-0034158-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-16AWG 18.16mm 6.35mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-34158-1?
Additional datasheets, footprints and schematics for 8-34158-1 are listed on our Part Details page. You can also find images and similar parts to 8-34158-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34158-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34158-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34158-1 fall under?
The 8-34158-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34158-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34158-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34158-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34158-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-34158-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34158-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34158-1?
You can fill out our help required form which you can use to request a quote for 8-34158-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.