Prices starting from US$0.40
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$55.83 |
No stock
|
Buy Now | |
TE Store | US$0.85 |
960
|
Buy Now | |
Newark Electronics | US$0.90 |
5
|
Buy Now | |
Chip One Stop | US$0.83 |
5
|
Buy Now | |
Avnet America | US$0.40 |
-
|
Buy Now | |
RS Americas | US$0.44 |
-
|
Buy Now | |
element14 | US$31.53 |
-
|
Buy Now | |
Distrelec | US$0.48 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Weight per Piece | 1.066g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.23in, 31.24mm |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | .39in, 9.91mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | 3/8 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16COMM 22-18MIL 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 8-34152-1 | Internal Number: 8-34152-1 | TE Connectivity | TE Store |
Pg R 22-16Comm 22-18Mil 3/8 |Amp Te Connectivity 8-34152-1 | Newark Electronics |
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED | Farnell |
Ring Tongue Terminal 16-22AWG 31.24mm 13.49mm Tin Loose Piece | Avnet America |
Pg R 22-16Comm 22-18Mil 3/8 | TE Connectivity 8-34152-1 | RS Americas |
TE Connectivity - AMP PG R 22-16COMM 22-18MIL 3/8 | Distrelec |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Product Range | PLASTI-GRIP Series |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm |
Insulator Material | Vinyl |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 8-34152-1?
Additional datasheets, footprints and schematics for 8-34152-1 are listed on our Part Details page. You can also find images and similar parts to 8-34152-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34152-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34152-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34152-1 fall under?
The 8-34152-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34152-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34152-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34152-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34152-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 8-34152-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34152-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34152-1?
You can fill out our help required form which you can use to request a quote for 8-34152-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.